The RK73G1HTTC1000D is a surface mount chip resistor from Lingto Electronic Limited, designed for high precision applications. It features a metal-glaze thick film construction with a tolerance of ±0.25%, ±0.5%, or ±1%, and a temperature coefficient of resistance (TCR) of ±50 ppm/°C. This resistor is suitable for both flow and reflow soldering processes and complies with EU RoHS requirements for lead-free terminations. The resistor operates within a temperature range of -55°C to +155°C, with a rated power of 0.05W and a maximum overload voltage of 25V. It is available in resistance values from 100Ω to 1MΩ, making it versatile for various electronic applications. The product has been AEC-Q200 tested, indicating its reliability for automotive and other demanding environments. The RK73G series is also characterized by its robust performance under moisture and thermal stress conditions, ensuring durability in diverse applications.
100 Ohms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film
RES, 100R, 0.5%, 0.05W, 0201 ROHS COMPLIANT: YES
RES 100 OHM 0.5% 1/20W 0201
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2019-RK73G1HTTC1000DTR-ND | 84AH9360 | RK73G1HTTC1000D |
| Product Name | Chip Resistor - Surface Mount | Res, 100R, 0.5%, 0.05W, 0201 Rohs Compliant Koa | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0201; 0201 | 0201 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 100 ohms | 100 ohms |