KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73G1ERTTP8871D

Description
RES 8.87K OHM 0.5% 1/10W 0402
Request a Quote Datasheet
Description
RES 8.87K OHM 0.5% 1/10W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73G1ERTTP8871DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73G1ERTTP8871DTR-ND
Chip Resistor - Surface Mount 2019-RK73G1ERTTP8871DTR-ND
RES 8.87K OHM 0.5% 1/10W 0402

RES 8.87K OHM 0.5% 1/10W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73G1ERTTP8871D - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73G1ERTTP8871D
Chip Resistor - Surface Mount RK73G1ERTTP8871D
SMD-RESISTOR ULTRA PRECISION

SMD-RESISTOR ULTRA PRECISION

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 2019-RK73G1ERTTP8871DTR-ND RK73G1ERTTP8871D
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3244FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details