The RK73B series consists of thick film chip resistors with a wide range of sizes from 01005 to 2512, suitable for flow and reflow soldering and compliant with EU-RoHS requirements. The W3A package measures 6.3mm × 3.1mm and is rated for 1W at 70°C ambient temperature with a maximum terminal temperature of 155°C. It has a resistance range of 1Ω to 22MΩ, a tolerance of ±5%, and a temperature coefficient of resistance (T.C.R.) of ±200 ppm/°C for resistances from 10Ω to 5.6MΩ. The part meets AEC-Q200 standards and is designed for automotive applications. The terminal finish is Sn, and taping is provided in 4mm pitch punch paper format (TD).
Res Thick Film 2512 300 Ohm 5% 1W ±200ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RK73BW3ATTE301J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 300 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 300 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73BW3ATTE301J can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Resistors |
| Product Number | 52-RK73BW3ATTE301J |
| Product Name | Automotive SMD 300 Ohm 1W Resistor |
| Technology / Construction | Thick Film |
| Mounting / Packaging | 2512 |
| Resistance Range | 300 ohms |