KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73B3ATTE1R0J RK73B3ATTE1R0J

Description
Manufacturer: KOA Speer Win Source Part Number: 756041-RK73B3ATTE1R0 J Manufacturer Homepage: www.koaspeer.com Reference case: SMD Reference Date Code: 1212+Rohs Alternative Parts (Cross-Reference): CRCW25121R00JNEG; GCR2512P-1R0JT18; HTCR2512E-1R0JT18; RK73B3ATTE1R0J; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 756041-RK73B3ATTE1R0 J Manufacturer Homepage: www.koaspeer.com Reference case: SMD Reference Date Code: 1212+Rohs Alternative Parts (Cross-Reference): CRCW25121R00JNEG; GCR2512P-1R0JT18; HTCR2512E-1R0JT18; RK73B3ATTE1R0J; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B3ATTE1R0J
756041-RK73B3ATTE1R0J
Chip Resistor - Surface Mount - RK73B3ATTE1R0J 756041-RK73B3ATTE1R0J
Manufacturer: KOA Speer Win Source Part Number: 756041-RK73B3ATTE1R0 J Manufacturer Homepage: www.koaspeer.com Reference case: SMD Reference Date Code: 1212+Rohs Alternative Parts (Cross-Reference): CRCW25121R00JNEG; GCR2512P-1R0JT18; HTCR2512E-1R0JT18; RK73B3ATTE1R0J; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: KOA Speer
Win Source Part Number: 756041-RK73B3ATTE1R0J
Manufacturer Homepage: www.koaspeer.com
Reference case: SMD
Reference Date Code: 1212+Rohs
Alternative Parts (Cross-Reference): CRCW25121R00JNEG; GCR2512P-1R0JT18; HTCR2512E-1R0JT18; RK73B3ATTE1R0J;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
Chip Resistor - Surface Mount - 2019-RK73B3ATTE1R0JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B3ATTE1R0JTR-ND
Chip Resistor - Surface Mount 2019-RK73B3ATTE1R0JTR-ND
1 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B3ATTE1R0JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B3ATTE1R0JCT-ND
Chip Resistor - Surface Mount 2019-RK73B3ATTE1R0JCT-ND
1 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B3ATTE1R0JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B3ATTE1R0JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B3ATTE1R0JDKR-ND
1 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
1 OHM 1W Resistor - 52-RK73B3ATTE1R0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 OHM 1W Resistor
52-RK73B3ATTE1R0J
1 OHM 1W Resistor 52-RK73B3ATTE1R0J
RES 1 OHM 5% 1W 2512 Product overview: RK73B3ATTE1R0J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B3ATTE1R0J can be used for catalog matching and distributor lookup.

RES 1 OHM 5% 1W 2512 Product overview: RK73B3ATTE1R0J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B3ATTE1R0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 756041-RK73B3ATTE1R0J 2019-RK73B3ATTE1R0JTR-ND 52-RK73B3ATTE1R0J
Product Name Chip Resistor - Surface Mount - RK73B3ATTE1R0J Chip Resistor - Surface Mount 1 OHM 1W Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging 2512; 2512 2512 (6432 Metric)
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2492FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details