KOA Speer Electronics, Inc. 1W Resistor RK73B3ATTE182J

Description
RES 1.8K OHM 5% 1W 2512 Product overview: RK73B3ATTE182J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B3ATTE182J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 1.8K OHM 5% 1W 2512 Product overview: RK73B3ATTE182J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B3ATTE182J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W Resistor - 52-RK73B3ATTE182J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 1.8K OHM 5% 1W 2512 Product overview: RK73B3ATTE182J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B3ATTE182J can be used for catalog matching and distributor lookup.

RES 1.8K OHM 5% 1W 2512 Product overview: RK73B3ATTE182J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B3ATTE182J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73B3ATTE182JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B3ATTE182JCT-ND
Chip Resistor - Surface Mount 2019-RK73B3ATTE182JCT-ND
1.8 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B3ATTE182JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B3ATTE182JTR-ND
Chip Resistor - Surface Mount 2019-RK73B3ATTE182JTR-ND
1.8 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B3ATTE182JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B3ATTE182JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B3ATTE182JDKR-ND
1.8 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73B3ATTE182J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B3ATTE182J
Chip Resistor - Surface Mount RK73B3ATTE182J
RES 1.8K OHM 5% 1W 2512

RES 1.8K OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 52-RK73B3ATTE182J 2019-RK73B3ATTE182JCT-ND RK73B3ATTE182J
Product Name 1W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512 (6432 Metric) 2512; 2512
Resistance Range 1800 ohms 1800 ohms
Power Rating 1 watts 1 watts 1 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573199 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 47000 ohms
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers