KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73B2HTTE201J RK73B2HTTE201J

Description
Manufacturer: KOA Speer Win Source Part Number: 932101-RK73B2HTTE201 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 200 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: RK73B2H Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B2HTTE201JC T, 2019-RK73B2HTTE201JD KR, 2019-RK73B2HTTE201JT R
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 932101-RK73B2HTTE201 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 200 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: RK73B2H Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B2HTTE201JC T, 2019-RK73B2HTTE201JD KR, 2019-RK73B2HTTE201JT R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B2HTTE201J
932101-RK73B2HTTE201J
Chip Resistor - Surface Mount - RK73B2HTTE201J 932101-RK73B2HTTE201J
Manufacturer: KOA Speer Win Source Part Number: 932101-RK73B2HTTE201 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 200 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: RK73B2H Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B2HTTE201JC T, 2019-RK73B2HTTE201JD KR, 2019-RK73B2HTTE201JT R

Manufacturer: KOA Speer
Win Source Part Number: 932101-RK73B2HTTE201J
Series: RK73B
Operating Temperature Range: -55°C ~ 155°C
Features: 200 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: RK73B2H
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73B2HTTE201JCT, 2019-RK73B2HTTE201JDKR, 2019-RK73B2HTTE201JTR

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2HTTE201JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2HTTE201JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2HTTE201JTR-ND
200 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2HTTE201JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2HTTE201JCT-ND
Chip Resistor - Surface Mount 2019-RK73B2HTTE201JCT-ND
200 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2HTTE201JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2HTTE201JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B2HTTE201JDKR-ND
200 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
200 OHM 4W Resistor - 52-RK73B2HTTE201J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 OHM 4W Resistor
52-RK73B2HTTE201J
200 OHM 4W Resistor 52-RK73B2HTTE201J
RES 200 OHM 5% 3/4W 2010 Product overview: RK73B2HTTE201J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2HTTE201J can be used for catalog matching and distributor lookup.

RES 200 OHM 5% 3/4W 2010 Product overview: RK73B2HTTE201J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2HTTE201J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 932101-RK73B2HTTE201J 2019-RK73B2HTTE201JTR-ND 52-RK73B2HTTE201J
Product Name Chip Resistor - Surface Mount - RK73B2HTTE201J Chip Resistor - Surface Mount 200 OHM 4W Resistor
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 2010; 2010 2010 (5025 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD335JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details