KOA Speer Electronics, Inc. Automotive SMD 24 Ohm 0.75W Resistor RK73B2HLTE240J

Description
Res Thick Film 2010 24 Ohm 5% 0.75W(3/4W) ±200ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RK73B2HLTE240J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 24 Ohm, 0.75W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 24 Ohm, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2HLTE240J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 2010 24 Ohm 5% 0.75W(3/4W) ±200ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RK73B2HLTE240J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 24 Ohm, 0.75W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 24 Ohm, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2HLTE240J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 24 Ohm 0.75W Resistor - 52-RK73B2HLTE240J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 24 Ohm 0.75W Resistor
52-RK73B2HLTE240J
Automotive SMD 24 Ohm 0.75W Resistor 52-RK73B2HLTE240J
Res Thick Film 2010 24 Ohm 5% 0.75W(3/4W) ±200ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RK73B2HLTE240J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 24 Ohm, 0.75W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 24 Ohm, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2HLTE240J can be used for catalog matching and distributor lookup.

Res Thick Film 2010 24 Ohm 5% 0.75W(3/4W) ±200ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: RK73B2HLTE240J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 24 Ohm, 0.75W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 24 Ohm, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2HLTE240J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RK73B2HLTE240J - 974566-RK73B2HLTE240J - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B2HLTE240J
974566-RK73B2HLTE240J
Chip Resistor - Surface Mount - RK73B2HLTE240J 974566-RK73B2HLTE240J
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974566-RK73B2HLTE240 J Termination: SMD/SMT Voltage Rating: 200 V Length: 5 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 24 Ω Power Rating: 750 mW Width: 2.5 mm Categories: Chip Resistor - Surface Mount Case / Package: 5025 Case / Package: 2010 Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Contains Lead RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2010

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974566-RK73B2HLTE240J
Termination: SMD/SMT
Voltage Rating: 200 V
Length: 5 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Composition: Thick Film
Height: 600 µm
Resistance: 24 Ω
Power Rating: 750 mW
Width: 2.5 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 5025
Case / Package: 2010
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Contains Lead
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2010

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-RK73B2HLTE240J 974566-RK73B2HLTE240J
Product Name Automotive SMD 24 Ohm 0.75W Resistor Chip Resistor - Surface Mount - RK73B2HLTE240J
Technology / Construction Thick Film MetalFilm; Thick Film (Chip)
Mounting / Packaging 2010 Surface Mount Technology (SMT / SMD)
Resistance Range 24 ohms 24 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers