KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73B2ETTD9R1J RK73B2ETTD9R1J

Description
Manufacturer: KOA Speer Win Source Part Number: 891839-RK73B2ETTD9R1 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 9.1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Family Name: RK73B2E Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B2ETTD9R1JC T, 2019-RK73B2ETTD9R1JT R, 2019-RK73B2ETTD9R1JD KR
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 891839-RK73B2ETTD9R1 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 9.1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Family Name: RK73B2E Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B2ETTD9R1JC T, 2019-RK73B2ETTD9R1JT R, 2019-RK73B2ETTD9R1JD KR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B2ETTD9R1J
891839-RK73B2ETTD9R1J
Chip Resistor - Surface Mount - RK73B2ETTD9R1J 891839-RK73B2ETTD9R1J
Manufacturer: KOA Speer Win Source Part Number: 891839-RK73B2ETTD9R1 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 9.1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Family Name: RK73B2E Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B2ETTD9R1JC T, 2019-RK73B2ETTD9R1JT R, 2019-RK73B2ETTD9R1JD KR

Manufacturer: KOA Speer
Win Source Part Number: 891839-RK73B2ETTD9R1J
Series: RK73B
Operating Temperature Range: -55°C ~ 155°C
Features: 9.1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 1210 (3225 Metric)
Package: Reel - TR
Family Name: RK73B2E
Categories: Resistors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73B2ETTD9R1JCT, 2019-RK73B2ETTD9R1JTR, 2019-RK73B2ETTD9R1JDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ETTD9R1JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ETTD9R1JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2ETTD9R1JTR-ND
9.1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

9.1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73B2ETTD9R1J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B2ETTD9R1J
Chip Resistor - Surface Mount RK73B2ETTD9R1J
RES 9.1 OHM 5% 1/2W 1210

RES 9.1 OHM 5% 1/2W 1210

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RK73B2ETTD9R1J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RK73B2ETTD9R1J
Resistors - Chip Resistor - Surface Mount RK73B2ETTD9R1J
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 891839-RK73B2ETTD9R1J 2019-RK73B2ETTD9R1JTR-ND RK73B2ETTD9R1J RK73B2ETTD9R1J
Product Name Chip Resistor - Surface Mount - RK73B2ETTD9R1J Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 1210
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2744FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details