KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B2ETTD682J

Description
6.8 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.8 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B2ETTD682JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ETTD682JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B2ETTD682JDKR-ND
6.8 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ETTD682JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ETTD682JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2ETTD682JTR-ND
6.8 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ETTD682JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ETTD682JCT-ND
Chip Resistor - Surface Mount 2019-RK73B2ETTD682JCT-ND
6.8 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2W Resistor - 52-RK73B2ETTD682J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 6.8K OHM 5% 1/2W 1210 Product overview: RK73B2ETTD682J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ETTD682J can be used for catalog matching and distributor lookup.

RES 6.8K OHM 5% 1/2W 1210 Product overview: RK73B2ETTD682J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ETTD682J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B2ETTD682J
748706-RK73B2ETTD682J
Chip Resistor - Surface Mount - RK73B2ETTD682J 748706-RK73B2ETTD682J
Manufacturer: KOA Speer Win Source Part Number: 748706-RK73B2ETTD682 J Manufacturer Homepage: www.koaspeer.com Reference Date Code: 0848 Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: KOA Speer
Win Source Part Number: 748706-RK73B2ETTD682J
Manufacturer Homepage: www.koaspeer.com
Reference Date Code: 0848
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
Chip Resistor - Surface Mount - RK73B2ETTD682J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B2ETTD682J
Chip Resistor - Surface Mount RK73B2ETTD682J
RES 6.8K OHM 5% 1/2W 1210

RES 6.8K OHM 5% 1/2W 1210

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RK73B2ETTD682J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RK73B2ETTD682J
Resistors - Chip Resistor - Surface Mount RK73B2ETTD682J
RES 6.8K OHM 5% 1/2W 1210

RES 6.8K OHM 5% 1/2W 1210

Supplier's Site
Res, 6K8, 5%, 0.5W, 1210 Rohs Compliant Koa - 84AH9210 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 5%, 0.5W, 1210 Rohs Compliant Koa
84AH9210
Res, 6K8, 5%, 0.5W, 1210 Rohs Compliant Koa 84AH9210
RES, 6K8, 5%, 0.5W, 1210 ROHS COMPLIANT: YES

RES, 6K8, 5%, 0.5W, 1210 ROHS COMPLIANT: YES

Supplier's Site
Res, 6K8, 5%, 0.33W, 1210, Thick Film; Resistor Case Style Koa - 37AJ0801 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 5%, 0.33W, 1210, Thick Film; Resistor Case Style Koa
37AJ0801
Res, 6K8, 5%, 0.33W, 1210, Thick Film; Resistor Case Style Koa 37AJ0801
RES, 6K8, 5%, 0.33W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:6.8kohm; Product Range:RK73B Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 6K8, 5%, 0.33W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:6.8kohm; Product Range:RK73B Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 2019-RK73B2ETTD682JDKR-ND 52-RK73B2ETTD682J 748706-RK73B2ETTD682J RK73B2ETTD682J RK73B2ETTD682J 84AH9210 37AJ0801
Product Name Chip Resistor - Surface Mount 2W Resistor Chip Resistor - Surface Mount - RK73B2ETTD682J Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 6K8, 5%, 0.5W, 1210 Rohs Compliant Koa Res, 6K8, 5%, 0.33W, 1210, Thick Film; Resistor Case Style Koa
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 (3225 Metric) 1210 (3225 Metric) 1210 [3225 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD364GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details