KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B2ETTD620J

Description
62 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
62 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B2ETTD620JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ETTD620JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2ETTD620JTR-ND
62 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

62 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ETTD620JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ETTD620JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B2ETTD620JDKR-ND
62 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

62 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ETTD620JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ETTD620JCT-ND
Chip Resistor - Surface Mount 2019-RK73B2ETTD620JCT-ND
62 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

62 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 62R, 5%, 0.5W, 1210 Rohs Compliant Koa - 84AH9209 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62R, 5%, 0.5W, 1210 Rohs Compliant Koa
84AH9209
Res, 62R, 5%, 0.5W, 1210 Rohs Compliant Koa 84AH9209
RES, 62R, 5%, 0.5W, 1210 ROHS COMPLIANT: YES

RES, 62R, 5%, 0.5W, 1210 ROHS COMPLIANT: YES

Supplier's Site
Res, 62R, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Koa - 37AJ0798 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62R, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Koa
37AJ0798
Res, 62R, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Koa 37AJ0798
RES, 62R, 5%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:62ohm; Product Range:RK73B Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 62R, 5%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:62ohm; Product Range:RK73B Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2019-RK73B2ETTD620JTR-ND 84AH9209 37AJ0798
Product Name Chip Resistor - Surface Mount Res, 62R, 5%, 0.5W, 1210 Rohs Compliant Koa Res, 62R, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Koa
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 62 ohms 62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details