1.1 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
1.1 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
1.1 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
RES, 1K1, 5%, 0.33W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:1.1kohm; Product Range:RK73B Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RK73B2ETTD112JCT-ND | 37AJ0782 |
| Product Name | Chip Resistor - Surface Mount | Res, 1K1, 5%, 0.33W, 1210, Thick Film; Resistor Case Style Koa |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1210 | 1210 [3225 Metric] |
| Tolerance | 5 +/- % | 5 +/- % |