KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73B2BTTD181J RK73B2BTTD181J

Description
Manufacturer: KOA Speer Win Source Part Number: 891831-RK73B2BTTD181 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 180 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: RK73B2B Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B2BTTD181JT R, 2019-RK73B2BTTD181JC T, 2019-RK73B2BTTD181JD KR
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 891831-RK73B2BTTD181 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 180 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: RK73B2B Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B2BTTD181JT R, 2019-RK73B2BTTD181JC T, 2019-RK73B2BTTD181JD KR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B2BTTD181J
891831-RK73B2BTTD181J
Chip Resistor - Surface Mount - RK73B2BTTD181J 891831-RK73B2BTTD181J
Manufacturer: KOA Speer Win Source Part Number: 891831-RK73B2BTTD181 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 180 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: RK73B2B Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B2BTTD181JT R, 2019-RK73B2BTTD181JC T, 2019-RK73B2BTTD181JD KR

Manufacturer: KOA Speer
Win Source Part Number: 891831-RK73B2BTTD181J
Series: RK73B
Operating Temperature Range: -55°C ~ 155°C
Features: 180 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: RK73B2B
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73B2BTTD181JTR, 2019-RK73B2BTTD181JCT, 2019-RK73B2BTTD181JDKR

Buy Now Datasheet
180 OHM 4W Resistor - 52-RK73B2BTTD181J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180 OHM 4W Resistor
52-RK73B2BTTD181J
180 OHM 4W Resistor 52-RK73B2BTTD181J
RES 180 OHM 5% 1/4W 1206 Product overview: RK73B2BTTD181J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2BTTD181J can be used for catalog matching and distributor lookup.

RES 180 OHM 5% 1/4W 1206 Product overview: RK73B2BTTD181J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2BTTD181J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2BTTD181JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2BTTD181JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2BTTD181JTR-ND
180 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2BTTD181JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2BTTD181JCT-ND
Chip Resistor - Surface Mount 2019-RK73B2BTTD181JCT-ND
180 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2BTTD181JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2BTTD181JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B2BTTD181JDKR-ND
180 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73B2BTTD181J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B2BTTD181J
Chip Resistor - Surface Mount RK73B2BTTD181J
RES 180 OHM 5% 1/4W 1206

RES 180 OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 891831-RK73B2BTTD181J 52-RK73B2BTTD181J 2019-RK73B2BTTD181JTR-ND RK73B2BTTD181J
Product Name Chip Resistor - Surface Mount - RK73B2BTTD181J 180 OHM 4W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206
Resistance Range 180 ohms 180 ohms 180 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details