KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B2BTTD132J

Description
1.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B2BTTD132JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2BTTD132JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2BTTD132JTR-ND
1.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2BTTD132JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2BTTD132JCT-ND
Chip Resistor - Surface Mount 2019-RK73B2BTTD132JCT-ND
1.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2BTTD132JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2BTTD132JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B2BTTD132JDKR-ND
1.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

1.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
960727-RK73B2BTTD132J
Resistors - Chip Resistor - Surface Mount 960727-RK73B2BTTD132J
Win Source Part Number: 960727-RK73B2BTTD132 J Category: Resistors>Chip Resistor - Surface Mount Series: RK73B Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 1.3 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): CRCW12061K30JNEA; MCR18EZPJ132; MCR18ERTJ132; CRCW12061K20JNEB; RC1206JR-071K3L; RK73H2BTTD1301F; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RK73B2BTTD132JT R,2019-RK73B2BTTD132 JCT,2019-RK73B2BTTD1 32JDKR Base Product Number: RK73B2B

Win Source Part Number: 960727-RK73B2BTTD132J
Category: Resistors>Chip Resistor - Surface Mount
Series: RK73B
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.3 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): CRCW12061K30JNEA; MCR18EZPJ132; MCR18ERTJ132; CRCW12061K20JNEB; RC1206JR-071K3L; RK73H2BTTD1301F;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-RK73B2BTTD132JTR,2019-RK73B2BTTD132JCT,2019-RK73B2BTTD132JDKR
Base Product Number: RK73B2B

Buy Now Datasheet
4W Resistor - 52-RK73B2BTTD132J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 1.3K OHM 5% 1/4W 1206 Product overview: RK73B2BTTD132J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2BTTD132J can be used for catalog matching and distributor lookup.

RES 1.3K OHM 5% 1/4W 1206 Product overview: RK73B2BTTD132J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2BTTD132J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RK73B2BTTD132J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B2BTTD132J
Chip Resistor - Surface Mount RK73B2BTTD132J
RES 1.3K OHM 5% 1/4W 1206

RES 1.3K OHM 5% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RK73B2BTTD132J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RK73B2BTTD132J
Resistors - Chip Resistor - Surface Mount RK73B2BTTD132J
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 2019-RK73B2BTTD132JTR-ND 960727-RK73B2BTTD132J 52-RK73B2BTTD132J RK73B2BTTD132J RK73B2BTTD132J
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 4W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 (3216 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details