KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73B2ATTD560J RK73B2ATTD560J

Description
Manufacturer: KOA Speer Win Source Part Number: 891826-RK73B2ATTD560 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 56 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: RK73B2A Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B2ATTD560JC T, 2019-RK73B2ATTD560JT R, 2019-RK73B2ATTD560JD KR
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 891826-RK73B2ATTD560 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 56 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: RK73B2A Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B2ATTD560JC T, 2019-RK73B2ATTD560JT R, 2019-RK73B2ATTD560JD KR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B2ATTD560J
891826-RK73B2ATTD560J
Chip Resistor - Surface Mount - RK73B2ATTD560J 891826-RK73B2ATTD560J
Manufacturer: KOA Speer Win Source Part Number: 891826-RK73B2ATTD560 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 56 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: RK73B2A Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B2ATTD560JC T, 2019-RK73B2ATTD560JT R, 2019-RK73B2ATTD560JD KR

Manufacturer: KOA Speer
Win Source Part Number: 891826-RK73B2ATTD560J
Series: RK73B
Operating Temperature Range: -55°C ~ 155°C
Features: 56 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: RK73B2A
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73B2ATTD560JCT, 2019-RK73B2ATTD560JTR, 2019-RK73B2ATTD560JDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ATTD560JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ATTD560JCT-ND
Chip Resistor - Surface Mount 2019-RK73B2ATTD560JCT-ND
56 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

56 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ATTD560JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ATTD560JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B2ATTD560JDKR-ND
56 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

56 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ATTD560JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ATTD560JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2ATTD560JTR-ND
56 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

56 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
56 OHM 4W Resistor - 52-RK73B2ATTD560J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56 OHM 4W Resistor
52-RK73B2ATTD560J
56 OHM 4W Resistor 52-RK73B2ATTD560J
RES 56 OHM 5% 1/4W 0805 Product overview: RK73B2ATTD560J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ATTD560J can be used for catalog matching and distributor lookup.

RES 56 OHM 5% 1/4W 0805 Product overview: RK73B2ATTD560J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ATTD560J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 891826-RK73B2ATTD560J 2019-RK73B2ATTD560JCT-ND 52-RK73B2ATTD560J
Product Name Chip Resistor - Surface Mount - RK73B2ATTD560J Chip Resistor - Surface Mount 56 OHM 4W Resistor
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0805; 0805 0805 (2012 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details