KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B2ATTD331J

Description
330 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
330 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B2ATTD331JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ATTD331JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2ATTD331JTR-ND
330 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ATTD331JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ATTD331JCT-ND
Chip Resistor - Surface Mount 2019-RK73B2ATTD331JCT-ND
330 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ATTD331JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ATTD331JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B2ATTD331JDKR-ND
330 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
330 OHM 4W Resistor - 52-RK73B2ATTD331J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330 OHM 4W Resistor
52-RK73B2ATTD331J
330 OHM 4W Resistor 52-RK73B2ATTD331J
RES 330 OHM 5% 1/4W 0805 Product overview: RK73B2ATTD331J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ATTD331J can be used for catalog matching and distributor lookup.

RES 330 OHM 5% 1/4W 0805 Product overview: RK73B2ATTD331J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ATTD331J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 432270 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
432270
Surface Mount Resistors 432270
KOA RK73B2ATTD331J

KOA RK73B2ATTD331J

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B2ATTD331J
891824-RK73B2ATTD331J
Chip Resistor - Surface Mount - RK73B2ATTD331J 891824-RK73B2ATTD331J
Manufacturer: KOA Speer Win Source Part Number: 891824-RK73B2ATTD331 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 330 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: RK73B2A Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B2ATTD331JT R, 2019-RK73B2ATTD331JD KR, 2019-RK73B2ATTD331JC T

Manufacturer: KOA Speer
Win Source Part Number: 891824-RK73B2ATTD331J
Series: RK73B
Operating Temperature Range: -55°C ~ 155°C
Features: 330 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: RK73B2A
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73B2ATTD331JTR, 2019-RK73B2ATTD331JDKR, 2019-RK73B2ATTD331JCT

Buy Now Datasheet
Res, 330R, 5%, 0.25W, 0805 Rohs Compliant Koa - 84AH8955 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 5%, 0.25W, 0805 Rohs Compliant Koa
84AH8955
Res, 330R, 5%, 0.25W, 0805 Rohs Compliant Koa 84AH8955
RES, 330R, 5%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 330R, 5%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2019-RK73B2ATTD331JTR-ND 52-RK73B2ATTD331J 432270 891824-RK73B2ATTD331J 84AH8955
Product Name Chip Resistor - Surface Mount 330 OHM 4W Resistor Surface Mount Resistors Chip Resistor - Surface Mount - RK73B2ATTD331J Res, 330R, 5%, 0.25W, 0805 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film Thick film MetalFilm; Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176094-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 210000 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4994FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details