KOA Speer Electronics, Inc. Resistors - Chip Resistor - Surface Mount RK73B2ATTD180J

Description
Win Source Part Number: 1355913-RK73B2ATTD18 0J Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Series: RK73B Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200 Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Base Product Number: RK73B2A HTSUS: 8533.21.0030 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 18 Ohms Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2
Request a Quote
Description
Win Source Part Number: 1355913-RK73B2ATTD18 0J Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Series: RK73B Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200 Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Base Product Number: RK73B2A HTSUS: 8533.21.0030 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 18 Ohms Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RK73B2ATTD180J is a surface mount chip resistor from Win Source Electronics, designed for general-purpose applications with a resistance value of 18 Ohms and a power rating of 0.25W (1/4W). It features a tolerance of ±5% and a temperature coefficient of ±200ppm/°C, making it suitable for various electronic circuits. The resistor operates within a temperature range of -55°C to +155°C and is compliant with AEC-Q200 standards, indicating its reliability for automotive applications. The component is packaged in a compact 0805 (2012 metric) size, measuring 2.00mm x 1.25mm, and is available on tape and reel for automated assembly processes. The resistor's construction utilizes thick film technology, ensuring durability and stability in performance.

Datasheet Summary
Powered by GS/AI

The RK73B2ATTD180J is a surface mount chip resistor from Win Source Electronics, designed for general-purpose applications with a resistance value of 18 Ohms and a power rating of 0.25W (1/4W). It features a tolerance of ±5% and a temperature coefficient of ±200ppm/°C, making it suitable for various electronic circuits. The resistor operates within a temperature range of -55°C to +155°C and is compliant with AEC-Q200 standards, indicating its reliability for automotive applications. The component is packaged in a compact 0805 (2012 metric) size, measuring 2.00mm x 1.25mm, and is available on tape and reel for automated assembly processes. The resistor's construction utilizes thick film technology, ensuring durability and stability in performance.

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1355913-RK73B2ATTD180J - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1355913-RK73B2ATTD180J
Resistors - Chip Resistor - Surface Mount 1355913-RK73B2ATTD180J
Win Source Part Number: 1355913-RK73B2ATTD18 0J Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Series: RK73B Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200 Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Base Product Number: RK73B2A HTSUS: 8533.21.0030 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 18 Ohms Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1355913-RK73B2ATTD180J
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: KOA Speer Electronics, Inc.
Series: RK73B
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Base Product Number: RK73B2A
HTSUS: 8533.21.0030
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance: 18 Ohms
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ATTD180JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ATTD180JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B2ATTD180JDKR-ND
18 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

18 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ATTD180JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ATTD180JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2ATTD180JTR-ND
18 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

18 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ATTD180JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ATTD180JCT-ND
Chip Resistor - Surface Mount 2019-RK73B2ATTD180JCT-ND
18 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

18 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 18R, 5%, 0.25W, 0805 Rohs Compliant Koa - 84AH8914 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 5%, 0.25W, 0805 Rohs Compliant Koa
84AH8914
Res, 18R, 5%, 0.25W, 0805 Rohs Compliant Koa 84AH8914
RES, 18R, 5%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 18R, 5%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1355913-RK73B2ATTD180J 2019-RK73B2ATTD180JDKR-ND 84AH8914
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 18R, 5%, 0.25W, 0805 Rohs Compliant Koa
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 18 ohms 18 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details