KOA Speer Electronics, Inc. 680 OHM 8W Resistor RK73B1JTTD681J

Description
RES 680 OHM 5% 1/8W 0603 Product overview: RK73B1JTTD681J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1JTTD681J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 680 OHM 5% 1/8W 0603 Product overview: RK73B1JTTD681J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1JTTD681J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
680 OHM 8W Resistor - 52-RK73B1JTTD681J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
680 OHM 8W Resistor
52-RK73B1JTTD681J
680 OHM 8W Resistor 52-RK73B1JTTD681J
RES 680 OHM 5% 1/8W 0603 Product overview: RK73B1JTTD681J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1JTTD681J can be used for catalog matching and distributor lookup.

RES 680 OHM 5% 1/8W 0603 Product overview: RK73B1JTTD681J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1JTTD681J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1JTTD681JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1JTTD681JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B1JTTD681JDKR-ND
680 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1JTTD681JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1JTTD681JCT-ND
Chip Resistor - Surface Mount 2019-RK73B1JTTD681JCT-ND
680 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1JTTD681JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1JTTD681JTR-ND
Chip Resistor - Surface Mount 2019-RK73B1JTTD681JTR-ND
680 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73B1JTTD681J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B1JTTD681J
Chip Resistor - Surface Mount RK73B1JTTD681J
RES 680 OHM 5% 1/8W 0603

RES 680 OHM 5% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 52-RK73B1JTTD681J 2019-RK73B1JTTD681JDKR-ND RK73B1JTTD681J
Product Name 680 OHM 8W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603
Resistance Range 680 ohms 680 ohms 680 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573317 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers