KOA Speer Electronics, Inc. 5.6 OHM 8W Resistor RK73B1JTTD5R6J

Description
RES 5.6 OHM 5% 1/8W 0603 Product overview: RK73B1JTTD5R6J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.6 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1JTTD5R6J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 5.6 OHM 5% 1/8W 0603 Product overview: RK73B1JTTD5R6J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.6 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1JTTD5R6J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.6 OHM 8W Resistor - 52-RK73B1JTTD5R6J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6 OHM 8W Resistor
52-RK73B1JTTD5R6J
5.6 OHM 8W Resistor 52-RK73B1JTTD5R6J
RES 5.6 OHM 5% 1/8W 0603 Product overview: RK73B1JTTD5R6J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.6 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1JTTD5R6J can be used for catalog matching and distributor lookup.

RES 5.6 OHM 5% 1/8W 0603 Product overview: RK73B1JTTD5R6J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.6 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1JTTD5R6J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B1JTTD5R6J
932088-RK73B1JTTD5R6J
Chip Resistor - Surface Mount - RK73B1JTTD5R6J 932088-RK73B1JTTD5R6J
Manufacturer: KOA Speer Win Source Part Number: 932088-RK73B1JTTD5R6 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 5.6 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: RK73B1J Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B1JTTD5R6JD KR, 2019-RK73B1JTTD5R6JT R, 2019-RK73B1JTTD5R6JC T

Manufacturer: KOA Speer
Win Source Part Number: 932088-RK73B1JTTD5R6J
Series: RK73B
Operating Temperature Range: -55°C ~ 155°C
Features: 5.6 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: RK73B1J
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73B1JTTD5R6JDKR, 2019-RK73B1JTTD5R6JTR, 2019-RK73B1JTTD5R6JCT

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1JTTD5R6JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1JTTD5R6JCT-ND
Chip Resistor - Surface Mount 2019-RK73B1JTTD5R6JCT-ND
5.6 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.6 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1JTTD5R6JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1JTTD5R6JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B1JTTD5R6JDKR-ND
5.6 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.6 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1JTTD5R6JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1JTTD5R6JTR-ND
Chip Resistor - Surface Mount 2019-RK73B1JTTD5R6JTR-ND
5.6 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

5.6 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-RK73B1JTTD5R6J 932088-RK73B1JTTD5R6J 2019-RK73B1JTTD5R6JCT-ND
Product Name 5.6 OHM 8W Resistor Chip Resistor - Surface Mount - RK73B1JTTD5R6J Chip Resistor - Surface Mount
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603
Resistance Range 5.6 ohms 5.6 ohms
Power Rating 0.1250 watts 0.1250 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details