KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B1JTTD393J

Description
39 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
39 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B1JTTD393JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1JTTD393JCT-ND
Chip Resistor - Surface Mount 2019-RK73B1JTTD393JCT-ND
39 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

39 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1JTTD393JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1JTTD393JTR-ND
Chip Resistor - Surface Mount 2019-RK73B1JTTD393JTR-ND
39 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

39 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1JTTD393JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1JTTD393JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B1JTTD393JDKR-ND
39 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

39 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
10W Resistor - 52-RK73B1JTTD393J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Resistor
52-RK73B1JTTD393J
10W Resistor 52-RK73B1JTTD393J
RES 39K OHM 5% 1/10W 0603 Product overview: RK73B1JTTD393J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1JTTD393J can be used for catalog matching and distributor lookup.

RES 39K OHM 5% 1/10W 0603 Product overview: RK73B1JTTD393J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1JTTD393J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RK73B1JTTD393J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B1JTTD393J
Chip Resistor - Surface Mount RK73B1JTTD393J
RES 39K OHM 5% 1/10W 0603

RES 39K OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 2019-RK73B1JTTD393JCT-ND 52-RK73B1JTTD393J RK73B1JTTD393J
Product Name Chip Resistor - Surface Mount 10W Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9530 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details