KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B1JTTD362J

Description
3.6 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.6 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B1JTTD362JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1JTTD362JCT-ND
Chip Resistor - Surface Mount 2019-RK73B1JTTD362JCT-ND
3.6 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.6 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1JTTD362JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1JTTD362JTR-ND
Chip Resistor - Surface Mount 2019-RK73B1JTTD362JTR-ND
3.6 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.6 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1JTTD362JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1JTTD362JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B1JTTD362JDKR-ND
3.6 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.6 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 3K6, 5%, 0.1W, 0603 Rohs Compliant Koa - 84AH8814 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 5%, 0.1W, 0603 Rohs Compliant Koa
84AH8814
Res, 3K6, 5%, 0.1W, 0603 Rohs Compliant Koa 84AH8814
RES, 3K6, 5%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 3K6, 5%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RK73B1JTTD362J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RK73B1JTTD362J
Resistors - Chip Resistor - Surface Mount RK73B1JTTD362J
RES 3.6K OHM 5% 1/10W 0603

RES 3.6K OHM 5% 1/10W 0603

Supplier's Site
Thick Film Resistors - SMD 1/10watt 3.6Kohms 5% - 430-RK73B1JTTD362J - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 1/10watt 3.6Kohms 5%
430-RK73B1JTTD362J
Thick Film Resistors - SMD 1/10watt 3.6Kohms 5% 430-RK73B1JTTD362J
Thick Film Resistors - SMD 1/10watt 3.6Kohms 5%

Thick Film Resistors - SMD 1/10watt 3.6Kohms 5%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 2019-RK73B1JTTD362JCT-ND 84AH8814 RK73B1JTTD362J 430-RK73B1JTTD362J
Product Name Chip Resistor - Surface Mount Res, 3K6, 5%, 0.1W, 0603 Rohs Compliant Koa Resistors - Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 3.6Kohms 5%
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 0603 0603; 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); Surface Mount
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8663FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers