KOA Speer Electronics, Inc. Res, 2R2, 5%, 0.125W, 0603 Rohs Compliant Koa RK73B1JTTD2R2J.

Description
RES, 2R2, 5%, 0.125W, 0603 ROHS COMPLIANT: YES
Description
RES, 2R2, 5%, 0.125W, 0603 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The RK73B 0603 thick film chip resistor has a nominal resistance of 2.2 ohms with a tolerance of ±5%. It is rated for a power dissipation of 0.125W and is compliant with RoHS regulations. The resistor operates within a temperature range of -55°C to +125°C and features lead-free terminations. It is AEC-Q200 qualified, making it suitable for automotive applications. The maximum overload voltage is specified at 30V, and the resistor exhibits a temperature coefficient of resistance (TCR) of ±200 ppm/°C. This component is designed for general-purpose applications and is available in a compact 0603 package size.

Datasheet Summary
Powered by GS/AI

The RK73B 0603 thick film chip resistor has a nominal resistance of 2.2 ohms with a tolerance of ±5%. It is rated for a power dissipation of 0.125W and is compliant with RoHS regulations. The resistor operates within a temperature range of -55°C to +125°C and features lead-free terminations. It is AEC-Q200 qualified, making it suitable for automotive applications. The maximum overload voltage is specified at 30V, and the resistor exhibits a temperature coefficient of resistance (TCR) of ±200 ppm/°C. This component is designed for general-purpose applications and is available in a compact 0603 package size.

Suppliers

Company
Product
Description
Supplier Links
Res, 2R2, 5%, 0.125W, 0603 Rohs Compliant Koa - 84AH8769 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 0.125W, 0603 Rohs Compliant Koa
84AH8769
Res, 2R2, 5%, 0.125W, 0603 Rohs Compliant Koa 84AH8769
RES, 2R2, 5%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, 2R2, 5%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84AH8769
Product Name Res, 2R2, 5%, 0.125W, 0603 Rohs Compliant Koa
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details