KOA Speer Electronics, Inc. Resistors - Chip Resistor - Surface Mount RK73B1JTTD105J

Description
Win Source Part Number: 988202-RK73B1JTTD105 J Category: Resistors>Chip Resistor - Surface Mount Series: RK73B Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 1 mOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RK73B1JTTD105JT R,2019-RK73B1JTTD105 JDKR,2019-RK73B1JTTD 105JCT Base Product Number: RK73B1J
Request a Quote Datasheet
Description
Win Source Part Number: 988202-RK73B1JTTD105 J Category: Resistors>Chip Resistor - Surface Mount Series: RK73B Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 1 mOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RK73B1JTTD105JT R,2019-RK73B1JTTD105 JDKR,2019-RK73B1JTTD 105JCT Base Product Number: RK73B1J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
988202-RK73B1JTTD105J
Resistors - Chip Resistor - Surface Mount 988202-RK73B1JTTD105J
Win Source Part Number: 988202-RK73B1JTTD105 J Category: Resistors>Chip Resistor - Surface Mount Series: RK73B Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 1 mOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RK73B1JTTD105JT R,2019-RK73B1JTTD105 JDKR,2019-RK73B1JTTD 105JCT Base Product Number: RK73B1J

Win Source Part Number: 988202-RK73B1JTTD105J
Category: Resistors>Chip Resistor - Surface Mount
Series: RK73B
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 mOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-RK73B1JTTD105JTR,2019-RK73B1JTTD105JDKR,2019-RK73B1JTTD105JCT
Base Product Number: RK73B1J

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1JTTD105JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1JTTD105JTR-ND
Chip Resistor - Surface Mount 2019-RK73B1JTTD105JTR-ND
1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1JTTD105JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1JTTD105JCT-ND
Chip Resistor - Surface Mount 2019-RK73B1JTTD105JCT-ND
1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1JTTD105JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1JTTD105JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B1JTTD105JDKR-ND
1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

1 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 431855 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
431855
Surface Mount Resistors 431855
KOA RK73B1JTTD105J

KOA RK73B1JTTD105J

Supplier's Site
10W Resistor - 52-RK73B1JTTD105J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Resistor
52-RK73B1JTTD105J
10W Resistor 52-RK73B1JTTD105J
RES 1M OHM 5% 1/10W 0603 Product overview: RK73B1JTTD105J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1JTTD105J can be used for catalog matching and distributor lookup.

RES 1M OHM 5% 1/10W 0603 Product overview: RK73B1JTTD105J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1JTTD105J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RK73B1JTTD105J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B1JTTD105J
Chip Resistor - Surface Mount RK73B1JTTD105J
RES 1M OHM 5% 1/10W 0603

RES 1M OHM 5% 1/10W 0603

Supplier's Site Datasheet
Res Thick Film 0603 1M Ohm 5% 0.1W(1/10W) ±200ppm/C Molded SMD Automotive Punched Paper T/R - 430-RK73B1JTTD105J - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0603 1M Ohm 5% 0.1W(1/10W) ±200ppm/C Molded SMD Automotive Punched Paper T/R
430-RK73B1JTTD105J
Res Thick Film 0603 1M Ohm 5% 0.1W(1/10W) ±200ppm/C Molded SMD Automotive Punched Paper T/R 430-RK73B1JTTD105J
Res Thick Film 0603 1M Ohm 5% 0.1W(1/10W) ±200ppm/C Molded SMD Automotive Punched Paper T/R

Res Thick Film 0603 1M Ohm 5% 0.1W(1/10W) ±200ppm/C Molded SMD Automotive Punched Paper T/R

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 988202-RK73B1JTTD105J 2019-RK73B1JTTD105JTR-ND 431855 52-RK73B1JTTD105J RK73B1JTTD105J 430-RK73B1JTTD105J
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Resistors 10W Resistor Chip Resistor - Surface Mount Res Thick Film 0603 1M Ohm 5% 0.1W(1/10W) ±200ppm/C Molded SMD Automotive Punched Paper T/R
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick film Thick Film Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 1.00E-3 ohms 1.00E6 ohms 1.00E-3 ohms 1.00E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD164GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details