KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B1HTTC8R2J

Description
8.2 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.2 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B1HTTC8R2JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1HTTC8R2JTR-ND
Chip Resistor - Surface Mount 2019-RK73B1HTTC8R2JTR-ND
8.2 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film

8.2 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73B1HTTC8R2J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B1HTTC8R2J
Chip Resistor - Surface Mount RK73B1HTTC8R2J
RES 8.2 OHM 5% 1/20W 0201

RES 8.2 OHM 5% 1/20W 0201

Supplier's Site Datasheet
Thick Film Resistors 8.2 OHM 5% - 430-RK73B1HTTC8R2J - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 8.2 OHM 5%
430-RK73B1HTTC8R2J
Thick Film Resistors 8.2 OHM 5% 430-RK73B1HTTC8R2J
Thick Film Resistors 8.2 OHM 5%

Thick Film Resistors 8.2 OHM 5%

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Chip Resistors Resistors
Product Number 2019-RK73B1HTTC8R2JTR-ND RK73B1HTTC8R2J 430-RK73B1HTTC8R2J
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Resistors 8.2 OHM 5%
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573135 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 10 ohms
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details