KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73B1HTTC513J RK73B1HTTC513J

Description
Manufacturer: KOA Speer Win Source Part Number: 891816-RK73B1HTTC513 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 51 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0201 (0603 Metric) Package: Reel - TR Family Name: RK73B1H Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B1HTTC513JD KR, 2019-RK73B1HTTC513JC T, 2019-RK73B1HTTC513JT R
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 891816-RK73B1HTTC513 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 51 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0201 (0603 Metric) Package: Reel - TR Family Name: RK73B1H Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B1HTTC513JD KR, 2019-RK73B1HTTC513JC T, 2019-RK73B1HTTC513JT R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B1HTTC513J
891816-RK73B1HTTC513J
Chip Resistor - Surface Mount - RK73B1HTTC513J 891816-RK73B1HTTC513J
Manufacturer: KOA Speer Win Source Part Number: 891816-RK73B1HTTC513 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 51 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0201 (0603 Metric) Package: Reel - TR Family Name: RK73B1H Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B1HTTC513JD KR, 2019-RK73B1HTTC513JC T, 2019-RK73B1HTTC513JT R

Manufacturer: KOA Speer
Win Source Part Number: 891816-RK73B1HTTC513J
Series: RK73B
Operating Temperature Range: -55°C ~ 155°C
Features: 51 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 0201 (0603 Metric)
Package: Reel - TR
Family Name: RK73B1H
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73B1HTTC513JDKR, 2019-RK73B1HTTC513JCT, 2019-RK73B1HTTC513JTR

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1HTTC513JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1HTTC513JTR-ND
Chip Resistor - Surface Mount 2019-RK73B1HTTC513JTR-ND
51 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film

51 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1HTTC513JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1HTTC513JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B1HTTC513JDKR-ND
51 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film

51 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1HTTC513JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1HTTC513JCT-ND
Chip Resistor - Surface Mount 2019-RK73B1HTTC513JCT-ND
51 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film

51 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
20W Resistor - 52-RK73B1HTTC513J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20W Resistor
52-RK73B1HTTC513J
20W Resistor 52-RK73B1HTTC513J
RES 51K OHM 5% 1/20W 0201 Product overview: RK73B1HTTC513J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1HTTC513J can be used for catalog matching and distributor lookup.

RES 51K OHM 5% 1/20W 0201 Product overview: RK73B1HTTC513J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1HTTC513J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RK73B1HTTC513J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RK73B1HTTC513J
Resistors - Chip Resistor - Surface Mount RK73B1HTTC513J
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 891816-RK73B1HTTC513J 2019-RK73B1HTTC513JTR-ND 52-RK73B1HTTC513J RK73B1HTTC513J
Product Name Chip Resistor - Surface Mount - RK73B1HTTC513J Chip Resistor - Surface Mount 20W Resistor Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0201; 0201 0201 (0603 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers