30 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film
30 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film
30 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film
RES 30K OHM 5% 1/20W 0201
RES, 30K, 5%, 0.05W, 0201 ROHS COMPLIANT: YES
RES 30K OHM 5% 1/20W 0201
Thick Film Resistors 30K OHM 5%
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 2019-RK73B1HTTC303JTR-ND | RK73B1HTTC303J | 84AH8709 | RK73B1HTTC303J | 430-RK73B1HTTC303J |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 30K, 5%, 0.05W, 0201 Rohs Compliant Koa | Chip Resistor - Surface Mount | Thick Film Resistors 30K OHM 5% |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film | |
| Mounting / Packaging | 0201; 0201 | 0201; 0603; 0201 (0603 Metric) | 0201 | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |