KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B1HTTC241J

Description
240 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
240 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B1HTTC241JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1HTTC241JTR-ND
Chip Resistor - Surface Mount 2019-RK73B1HTTC241JTR-ND
240 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film

240 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors 240 OHM 5% - 430-RK73B1HTTC241J - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 240 OHM 5%
430-RK73B1HTTC241J
Thick Film Resistors 240 OHM 5% 430-RK73B1HTTC241J
Thick Film Resistors 240 OHM 5%

Thick Film Resistors 240 OHM 5%

Supplier's Site
Chip Resistor - Surface Mount - RK73B1HTTC241J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B1HTTC241J
Chip Resistor - Surface Mount RK73B1HTTC241J
RES 240 OHM 5% 1/20W 0201

RES 240 OHM 5% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 2019-RK73B1HTTC241JTR-ND 430-RK73B1HTTC241J RK73B1HTTC241J
Product Name Chip Resistor - Surface Mount Thick Film Resistors 240 OHM 5% Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 240 ohms 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3092FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details