150 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film
150 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film
150 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film
Resistors - Chip Resistor - Surface Mount
Thick Film Resistors 150 OHM 5%
RES 150 OHM 5% 1/20W 0201
| DigiKey | Acme Chip Technology Co., Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 2019-RK73B1HTTC151JTR-ND | RK73B1HTTC151J | 430-RK73B1HTTC151J | RK73B1HTTC151J |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Thick Film Resistors 150 OHM 5% | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) | |
| Mounting / Packaging | 0201; 0201 | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | ||
| Resistance Range | 150 ohms | 150 ohms | 150 ohms | 150 ohms |