KOA Speer Electronics, Inc. 20W Resistor RK73B1HTTC102J

Description
RES 1K OHM 5% 1/20W 0201 Product overview: RK73B1HTTC102J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1HTTC102J can be used for catalog matching and distributor lookup.
Request a Quote
Description
RES 1K OHM 5% 1/20W 0201 Product overview: RK73B1HTTC102J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1HTTC102J can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The resistor part number 84AH8694 is a 1K ohm thick film chip resistor with a tolerance of 5% and a power rating of 0.05W, packaged in a compact 0201 size. It is compliant with EU RoHS regulations, ensuring it meets environmental standards. The resistor is suitable for general-purpose applications and is AEC-Q200 qualified, making it appropriate for automotive and other high-reliability applications. The operating temperature range is from -55°C to +125°C, with a maximum overload voltage of 20V. The product features lead-free terminations and is designed for surface mount technology, providing flexibility in various electronic designs.

Datasheet Summary
Powered by GS/AI

The resistor part number 84AH8694 is a 1K ohm thick film chip resistor with a tolerance of 5% and a power rating of 0.05W, packaged in a compact 0201 size. It is compliant with EU RoHS regulations, ensuring it meets environmental standards. The resistor is suitable for general-purpose applications and is AEC-Q200 qualified, making it appropriate for automotive and other high-reliability applications. The operating temperature range is from -55°C to +125°C, with a maximum overload voltage of 20V. The product features lead-free terminations and is designed for surface mount technology, providing flexibility in various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
20W Resistor - 52-RK73B1HTTC102J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20W Resistor
52-RK73B1HTTC102J
20W Resistor 52-RK73B1HTTC102J
RES 1K OHM 5% 1/20W 0201 Product overview: RK73B1HTTC102J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1HTTC102J can be used for catalog matching and distributor lookup.

RES 1K OHM 5% 1/20W 0201 Product overview: RK73B1HTTC102J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1HTTC102J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
966353-RK73B1HTTC102J
Resistors - Chip Resistor - Surface Mount 966353-RK73B1HTTC102J
Win Source Part Number: 966353-RK73B1HTTC102 J Category: Resistors>Chip Resistor - Surface Mount Series: RK73B Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): MCR01MZPJ112; CRCW06031K00FKEAC; RK73H2BTTDD1001F; RT0603FRE101KL; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RK73B1HTTC102JT R,2019-RK73B1HTTC102 JCT,2019-RK73B1HTTC1 02JDKR Base Product Number: RK73B1H

Win Source Part Number: 966353-RK73B1HTTC102J
Category: Resistors>Chip Resistor - Surface Mount
Series: RK73B
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 10,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 kOhms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): MCR01MZPJ112; CRCW06031K00FKEAC; RK73H2BTTDD1001F; RT0603FRE101KL;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-RK73B1HTTC102JTR,2019-RK73B1HTTC102JCT,2019-RK73B1HTTC102JDKR
Base Product Number: RK73B1H

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1HTTC102JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1HTTC102JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B1HTTC102JDKR-ND
1 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1HTTC102JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1HTTC102JCT-ND
Chip Resistor - Surface Mount 2019-RK73B1HTTC102JCT-ND
1 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1HTTC102JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1HTTC102JTR-ND
Chip Resistor - Surface Mount 2019-RK73B1HTTC102JTR-ND
1 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 1K, 5%, 0.05W, 0201 Rohs Compliant Koa - 84AH8694 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 0.05W, 0201 Rohs Compliant Koa
84AH8694
Res, 1K, 5%, 0.05W, 0201 Rohs Compliant Koa 84AH8694
RES, 1K, 5%, 0.05W, 0201 ROHS COMPLIANT: YES

RES, 1K, 5%, 0.05W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-RK73B1HTTC102J 966353-RK73B1HTTC102J 2019-RK73B1HTTC102JDKR-ND 84AH8694
Product Name 20W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1K, 5%, 0.05W, 0201 Rohs Compliant Koa
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201 (0603 Metric) 0201; 0201 0201
Resistance Range 1000 ohms 1000 ohms
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts
Operating DC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8250 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4C752J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details