The RK73B1FRTTBL750G is a surface mount chip resistor manufactured by Lingto Electronic Limited, featuring a resistance value of 75 ohms with a tolerance of ±2%. It has a power rating of 1/32W (0.03W) and is suitable for applications requiring compact components, given its 01005 inch size. The resistor is designed with excellent anti-sulfuration characteristics, ensuring reliability in harsh environments. It is constructed with a metal glaze thick film on a ceramic substrate, providing high stability and heat resistance. The operating temperature range is from -55°C to +155°C, making it versatile for various applications. The resistor meets EU RoHS requirements and is AEC-Q200 tested, indicating its suitability for automotive applications.
75 Ohms ±2% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Anti-Sulfur Thick Film
RES 75 OHM 2% 1/32W 1005
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RK73B1FRTTBL750GTR-ND | RK73B1FRTTBL750G |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 01005; 01005 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 75 ohms | 75 ohms |