KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B1FRTTBL202G

Description
2 kOhms ±2% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Anti-Sulfur Thick Film
Request a Quote
Description
2 kOhms ±2% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Anti-Sulfur Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RK73B1FRTTBL202G is a surface mount chip resistor manufactured by Lingto Electronic Limited, featuring a resistance value of 2 kΩ with a tolerance of ±1%. It has a power rating of 0.03W and is suitable for applications requiring high reliability and stability. The resistor is designed with an anti-sulfuration characteristic, ensuring performance in environments with high sulfur content. It operates within a temperature range of -55°C to +125°C and has a maximum overload voltage of 30V. The resistor's construction includes a ceramic substrate and a metal glaze thick film, providing excellent heat and weather resistance. This component is compliant with EU RoHS regulations and is suitable for both flow and reflow soldering processes. The RK73B series is AEC-Q200 tested, making it appropriate for automotive applications.

Datasheet Summary
Powered by GS/AI

The RK73B1FRTTBL202G is a surface mount chip resistor manufactured by Lingto Electronic Limited, featuring a resistance value of 2 kΩ with a tolerance of ±1%. It has a power rating of 0.03W and is suitable for applications requiring high reliability and stability. The resistor is designed with an anti-sulfuration characteristic, ensuring performance in environments with high sulfur content. It operates within a temperature range of -55°C to +125°C and has a maximum overload voltage of 30V. The resistor's construction includes a ceramic substrate and a metal glaze thick film, providing excellent heat and weather resistance. This component is compliant with EU RoHS regulations and is suitable for both flow and reflow soldering processes. The RK73B series is AEC-Q200 tested, making it appropriate for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B1FRTTBL202GTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1FRTTBL202GTR-ND
Chip Resistor - Surface Mount 2019-RK73B1FRTTBL202GTR-ND
2 kOhms ±2% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Anti-Sulfur Thick Film

2 kOhms ±2% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Anti-Sulfur Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73B1FRTTBL202G - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RK73B1FRTTBL202G
Chip Resistor - Surface Mount RK73B1FRTTBL202G
RES 2K OHM 2% 1/32W 1005

RES 2K OHM 2% 1/32W 1005

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RK73B1FRTTBL202GTR-ND RK73B1FRTTBL202G
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 Surface Mount Technology (SMT / SMD)
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3574FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details