KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73B1ETTP750J RK73B1ETTP750J

Description
Manufacturer: KOA Speer Win Source Part Number: 932080-RK73B1ETTP750 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 75 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: RK73B1E Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B1ETTP750JD KR, 2019-RK73B1ETTP750JC T, 2019-RK73B1ETTP750JT R
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 932080-RK73B1ETTP750 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 75 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: RK73B1E Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B1ETTP750JD KR, 2019-RK73B1ETTP750JC T, 2019-RK73B1ETTP750JT R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B1ETTP750J
932080-RK73B1ETTP750J
Chip Resistor - Surface Mount - RK73B1ETTP750J 932080-RK73B1ETTP750J
Manufacturer: KOA Speer Win Source Part Number: 932080-RK73B1ETTP750 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 75 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: RK73B1E Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B1ETTP750JD KR, 2019-RK73B1ETTP750JC T, 2019-RK73B1ETTP750JT R

Manufacturer: KOA Speer
Win Source Part Number: 932080-RK73B1ETTP750J
Series: RK73B
Operating Temperature Range: -55°C ~ 155°C
Features: 75 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: RK73B1E
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73B1ETTP750JDKR, 2019-RK73B1ETTP750JCT, 2019-RK73B1ETTP750JTR

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1ETTP750JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP750JCT-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP750JCT-ND
75 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1ETTP750JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP750JTR-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP750JTR-ND
75 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1ETTP750JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP750JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP750JDKR-ND
75 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 75R, 5%, 0.1W, 0402 Rohs Compliant Koa - 84AH8672 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 5%, 0.1W, 0402 Rohs Compliant Koa
84AH8672
Res, 75R, 5%, 0.1W, 0402 Rohs Compliant Koa 84AH8672
RES, 75R, 5%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 75R, 5%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 932080-RK73B1ETTP750J 2019-RK73B1ETTP750JCT-ND 84AH8672
Product Name Chip Resistor - Surface Mount - RK73B1ETTP750J Chip Resistor - Surface Mount Res, 75R, 5%, 0.1W, 0402 Rohs Compliant Koa
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402 0402
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details