KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B1ETTP682J

Description
6.8 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.8 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B1ETTP682JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP682JCT-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP682JCT-ND
6.8 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1ETTP682JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP682JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP682JDKR-ND
6.8 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1ETTP682JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP682JTR-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP682JTR-ND
6.8 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73B1ETTP682J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B1ETTP682J
Chip Resistor - Surface Mount RK73B1ETTP682J
RES 6.8K OHM 5% 1/10W 0402

RES 6.8K OHM 5% 1/10W 0402

Supplier's Site Datasheet
Resistor Thick Film 0402 6.8k Ohm 5% 1/16 Watt ±200ppm °C Surface Mount Punched Paper Tape and Reel - 430-RK73B1ETTP682J - Utmel Electronic Limited
Hong Kong, China
Resistor Thick Film 0402 6.8k Ohm 5% 1/16 Watt ±200ppm °C Surface Mount Punched Paper Tape and Reel
430-RK73B1ETTP682J
Resistor Thick Film 0402 6.8k Ohm 5% 1/16 Watt ±200ppm °C Surface Mount Punched Paper Tape and Reel 430-RK73B1ETTP682J
Resistor Thick Film 0402 6.8k Ohm 5% 1/16 Watt ±200ppm °C Surface Mount Punched Paper Tape and Reel

Resistor Thick Film 0402 6.8k Ohm 5% 1/16 Watt ±200ppm °C Surface Mount Punched Paper Tape and Reel

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Chip Resistors Resistors
Product Number 2019-RK73B1ETTP682JCT-ND RK73B1ETTP682J 430-RK73B1ETTP682J
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor Thick Film 0402 6.8k Ohm 5% 1/16 Watt ±200ppm °C Surface Mount Punched Paper Tape and Reel
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); Surface Mount
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details