KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73B1ETTP333J RK73B1ETTP333J

Description
Manufacturer: KOA Speer Win Source Part Number: 932075-RK73B1ETTP333 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 33 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: RK73B1E Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B1ETTP333JC T, 2019-RK73B1ETTP333JT R, 2019-RK73B1ETTP333JD KR
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 932075-RK73B1ETTP333 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 33 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: RK73B1E Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B1ETTP333JC T, 2019-RK73B1ETTP333JT R, 2019-RK73B1ETTP333JD KR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B1ETTP333J
932075-RK73B1ETTP333J
Chip Resistor - Surface Mount - RK73B1ETTP333J 932075-RK73B1ETTP333J
Manufacturer: KOA Speer Win Source Part Number: 932075-RK73B1ETTP333 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 33 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: RK73B1E Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B1ETTP333JC T, 2019-RK73B1ETTP333JT R, 2019-RK73B1ETTP333JD KR

Manufacturer: KOA Speer
Win Source Part Number: 932075-RK73B1ETTP333J
Series: RK73B
Operating Temperature Range: -55°C ~ 155°C
Features: 33 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: RK73B1E
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73B1ETTP333JCT, 2019-RK73B1ETTP333JTR, 2019-RK73B1ETTP333JDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1ETTP333JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP333JTR-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP333JTR-ND
33 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

33 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1ETTP333JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP333JCT-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP333JCT-ND
33 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

33 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1ETTP333JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP333JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP333JDKR-ND
33 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

33 kOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
10W Resistor - 52-RK73B1ETTP333J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Resistor
52-RK73B1ETTP333J
10W Resistor 52-RK73B1ETTP333J
RES 33K OHM 5% 1/10W 0402 Product overview: RK73B1ETTP333J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1ETTP333J can be used for catalog matching and distributor lookup.

RES 33K OHM 5% 1/10W 0402 Product overview: RK73B1ETTP333J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1ETTP333J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 33K, 5%, 0.1W, 0402 Rohs Compliant Koa - 84AH8626 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 5%, 0.1W, 0402 Rohs Compliant Koa
84AH8626
Res, 33K, 5%, 0.1W, 0402 Rohs Compliant Koa 84AH8626
RES, 33K, 5%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 33K, 5%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RK73B1ETTP333J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B1ETTP333J
Chip Resistor - Surface Mount RK73B1ETTP333J
RES 33K OHM 5% 1/10W 0402

RES 33K OHM 5% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 932075-RK73B1ETTP333J 2019-RK73B1ETTP333JTR-ND 52-RK73B1ETTP333J 84AH8626 RK73B1ETTP333J
Product Name Chip Resistor - Surface Mount - RK73B1ETTP333J Chip Resistor - Surface Mount 10W Resistor Res, 33K, 5%, 0.1W, 0402 Rohs Compliant Koa Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402 0402 (1005 Metric) 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers