KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B1ETTP106J

Description
10 MOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10 MOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B1ETTP106JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP106JTR-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP106JTR-ND
10 MOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1ETTP106JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP106JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP106JDKR-ND
10 MOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1ETTP106JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP106JCT-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP106JCT-ND
10 MOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
10W Resistor - 52-RK73B1ETTP106J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Resistor
52-RK73B1ETTP106J
10W Resistor 52-RK73B1ETTP106J
RES 10M OHM 5% 1/10W 0402 Product overview: RK73B1ETTP106J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1ETTP106J can be used for catalog matching and distributor lookup.

RES 10M OHM 5% 1/10W 0402 Product overview: RK73B1ETTP106J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1ETTP106J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Thick Film 0402 10M Ohm 5% 0.1W(1/10W) ±200ppm/C Pad SMD Automotive T/R - 430-RK73B1ETTP106J - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0402 10M Ohm 5% 0.1W(1/10W) ±200ppm/C Pad SMD Automotive T/R
430-RK73B1ETTP106J
Res Thick Film 0402 10M Ohm 5% 0.1W(1/10W) ±200ppm/C Pad SMD Automotive T/R 430-RK73B1ETTP106J
Res Thick Film 0402 10M Ohm 5% 0.1W(1/10W) ±200ppm/C Pad SMD Automotive T/R

Res Thick Film 0402 10M Ohm 5% 0.1W(1/10W) ±200ppm/C Pad SMD Automotive T/R

Supplier's Site
Chip Resistor - Surface Mount - RK73B1ETTP106J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B1ETTP106J
Chip Resistor - Surface Mount RK73B1ETTP106J
RES 10M OHM 5% 1/10W 0402

RES 10M OHM 5% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 2019-RK73B1ETTP106JTR-ND 52-RK73B1ETTP106J 430-RK73B1ETTP106J RK73B1ETTP106J
Product Name Chip Resistor - Surface Mount 10W Resistor Res Thick Film 0402 10M Ohm 5% 0.1W(1/10W) ±200ppm/C Pad SMD Automotive T/R Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 (1005 Metric) Surface Mount Technology (SMT / SMD); Surface Mount
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614970-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details