LEADED RESISTOR CERAMIC ANTI PUL
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 2019-PCF1CT631R271KTR-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Ceramic Composition |
| Mounting / Packaging | Axial Leads; Axial |
| Tolerance | 10 +/- % |