KOA Speer Electronics, Inc. 0.1 OHM 2W Resistor MOX2CT631RR10J

Description
RES 0.1 OHM 5% 2W AXIAL Product overview: MOX2CT631RR10J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MOX2CT631RR10J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.1 OHM 5% 2W AXIAL Product overview: MOX2CT631RR10J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MOX2CT631RR10J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1 OHM 2W Resistor - 53-MOX2CT631RR10J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1 OHM 2W Resistor
53-MOX2CT631RR10J
0.1 OHM 2W Resistor 53-MOX2CT631RR10J
RES 0.1 OHM 5% 2W AXIAL Product overview: MOX2CT631RR10J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MOX2CT631RR10J can be used for catalog matching and distributor lookup.

RES 0.1 OHM 5% 2W AXIAL Product overview: MOX2CT631RR10J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MOX2CT631RR10J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors Through Hole Resistors -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Through Hole Resistors
Resistors Through Hole Resistors
Alternative Parts (Cross-Reference): Cross Manufacturer: KOA Speer Electronics, Inc. Category: Resistors Through Hole Resistors Series: MOX Package: Bulk Product Status: Obsolete Resistance: 100 mOhms Tolerance: ±5% Power (Watts): 2W Composition: Metal Oxide Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: KOA Speer Electronics, Inc.
Category: Resistors Through Hole Resistors
Series: MOX
Package: Bulk
Product Status: Obsolete
Resistance: 100 mOhms
Tolerance: ±5%
Power (Watts): 2W
Composition: Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 53-MOX2CT631RR10J
Product Name 0.1 OHM 2W Resistor Resistors Through Hole Resistors
Technology / Construction Metal Oxide MetalFilm
Mounting / Packaging Axial
Resistance Range 0.1000 ohms 0.1000 ohms
Operating Temperature -55 to 200 C (-67 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details