KOA Speer Electronics, Inc. Through Hole Resistors MOSX5C3R9J

Description
3.9 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
Request a Quote Datasheet
Description
3.9 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-MOSX5C3R9J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MOSX5C3R9J-ND
Through Hole Resistors 2019-MOSX5C3R9J-ND
3.9 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

3.9 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

Buy Now Datasheet
Resistor - 165109038 - Radwell International
Willingboro, NJ, United States
Resistor
165109038
Resistor 165109038
RESISTOR, 3.9 OHM, 5 WATT, AXIAL, METAL OXIDE FILM, 9X24.50MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, 3.9 OHM, 5 WATT, AXIAL, METAL OXIDE FILM, 9X24.50MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Resistors Resistors
Product Number 2019-MOSX5C3R9J-ND 165109038
Product Name Through Hole Resistors Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads; Axial
Resistance Range 3.9 ohms 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers