KOA Speer Electronics, Inc. Through Hole Resistors MOSX5C3R3J

Description
3.3 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
Request a Quote Datasheet
Description
3.3 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-MOSX5C3R3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MOSX5C3R3JCT-ND
Through Hole Resistors 2019-MOSX5C3R3JCT-ND
3.3 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

3.3 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 2019-MOSX5C3R3JTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MOSX5C3R3JTR-ND
Through Hole Resistors 2019-MOSX5C3R3JTR-ND
3.3 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

3.3 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

Buy Now Datasheet
Res, 3R3, 5W, Axial, Metal Film Rohs Compliant Koa - 84AH7659 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 5W, Axial, Metal Film Rohs Compliant Koa
84AH7659
Res, 3R3, 5W, Axial, Metal Film Rohs Compliant Koa 84AH7659
RES, 3R3, 5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 3R3, 5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-MOSX5C3R3JCT-ND 84AH7659
Product Name Through Hole Resistors Res, 3R3, 5W, Axial, Metal Film Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details