330 mOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
330 mOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
Win Source Part Number: 1350819-MOSX2CT52RR3
Category: Resistors - Through Hole Resistors
Series: MOS
Features: Flame Retardant Coating, Safety
Package: Tape & Reel (TR) Cut Tape (CT)
Size / Dimension: 0.157" Dia x 0.472" L (4.00mm x 12.00mm)
Standard Package: 2,000
Tolerance: ±5%
Temperature Coefficient: ±300ppm/°C
Power (Watts): 2W
Composition: Metal Oxide Film
Number of Terminations: 2
Resistance: 330 mOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 200°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: KOA Speer Electronics, Inc.
Base Product Number: MOSX2CT52
RES, 0R33, 2W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2019-MOSX2CT52RR33JCT-ND | 1350819-MOSX2CT52RR33J | 84AH7610 |
| Product Name | Through Hole Resistors | Resistors - Through Hole Resistors | Res, 0R33, 2W, Axial, Metal Film Rohs Compliant Koa |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalOxide | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ||
| Resistance Range | 0.3300 ohms | 0.3300 ohms |