RESISTOR, AXIAL, 75 OHMS, 2 W, 1% TOLERANCE, METAL OXIDE, 4 MM X 12MM.. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-MOS2CT52R75R0FTR-ND | 194891730 |
| Product Name | Through Hole Resistors | Resistor |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalOxide | |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 1 +/- % | 1 +/- % |