KOA Speer Electronics, Inc. Through Hole Resistors MOS2CT52R202J

Description
2 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
Request a Quote
Description
2 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Koa Resistor, part number 88AH6874, is a 2K ohm, 2W axial metal oxide film resistor that complies with RoHS standards. It features a flame-retardant coating and is suitable for automatic insertion, making it ideal for high-reliability applications. The resistor operates within a temperature range of -55°C to +200°C and has a rated voltage of 500V. It is available in various resistance tolerances of ±1%, ±2%, and ±5%. The construction includes a ceramic core and a resistive film, ensuring durability and performance stability. This product is designed for use in a variety of electronic applications where reliability and compliance with environmental standards are critical.

Datasheet Summary
Powered by GS/AI

The Koa Resistor, part number 88AH6874, is a 2K ohm, 2W axial metal oxide film resistor that complies with RoHS standards. It features a flame-retardant coating and is suitable for automatic insertion, making it ideal for high-reliability applications. The resistor operates within a temperature range of -55°C to +200°C and has a rated voltage of 500V. It is available in various resistance tolerances of ±1%, ±2%, and ±5%. The construction includes a ceramic core and a resistive film, ensuring durability and performance stability. This product is designed for use in a variety of electronic applications where reliability and compliance with environmental standards are critical.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-MOS2CT52R202JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MOS2CT52R202JCT-ND
Through Hole Resistors 2019-MOS2CT52R202JCT-ND
2 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

2 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - 2019-MOS2CT52R202JTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MOS2CT52R202JTR-ND
Through Hole Resistors 2019-MOS2CT52R202JTR-ND
2 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

2 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Oxide Film

Buy Now Datasheet
Res, 2K, 2W, Axial, Metal Oxide Rohs Compliant Koa - 88AH6874 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 2W, Axial, Metal Oxide Rohs Compliant Koa
88AH6874
Res, 2K, 2W, Axial, Metal Oxide Rohs Compliant Koa 88AH6874
RES, 2K, 2W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

RES, 2K, 2W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-MOS2CT52R202JCT-ND 88AH6874
Product Name Through Hole Resistors Res, 2K, 2W, Axial, Metal Oxide Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details