KOA Speer Electronics, Inc. Res, 68R, 2W, Axial, Metal Oxide Rohs Compliant Koa MOS2CT52A680J

Description
RES, 68R, 2W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES
Description
RES, 68R, 2W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 68R, 2W, Axial, Metal Oxide resistor is a fixed metal oxide film resistor designed for various applications requiring reliable performance. It has a power rating of 2 watts and a nominal resistance of 68 ohms, with a tolerance of ±1%, ±2%, or ±5% depending on the specific variant. The resistor features a flame retardant coating and is compliant with EU-RoHS standards, ensuring it meets environmental regulations. This component is suitable for automatic insertion and is available in multiple lead forming styles, making it adaptable for different mounting processes. The operating temperature range is from -55°C to +200°C, with a rated ambient temperature of 70°C. The maximum working voltage is 350V, and it can withstand overload conditions up to 700V. The resistor is constructed with a ceramic core and a resistive film, providing high reliability and stability in performance. Engineers considering this resistor for their projects should note its compact size and robust construction, which make it suitable for a variety of electronic applications.

Datasheet Summary
Powered by GS/AI

The Res, 68R, 2W, Axial, Metal Oxide resistor is a fixed metal oxide film resistor designed for various applications requiring reliable performance. It has a power rating of 2 watts and a nominal resistance of 68 ohms, with a tolerance of ±1%, ±2%, or ±5% depending on the specific variant. The resistor features a flame retardant coating and is compliant with EU-RoHS standards, ensuring it meets environmental regulations. This component is suitable for automatic insertion and is available in multiple lead forming styles, making it adaptable for different mounting processes. The operating temperature range is from -55°C to +200°C, with a rated ambient temperature of 70°C. The maximum working voltage is 350V, and it can withstand overload conditions up to 700V. The resistor is constructed with a ceramic core and a resistive film, providing high reliability and stability in performance. Engineers considering this resistor for their projects should note its compact size and robust construction, which make it suitable for a variety of electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Res, 68R, 2W, Axial, Metal Oxide Rohs Compliant Koa - 88AH6849 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 2W, Axial, Metal Oxide Rohs Compliant Koa
88AH6849
Res, 68R, 2W, Axial, Metal Oxide Rohs Compliant Koa 88AH6849
RES, 68R, 2W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

RES, 68R, 2W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 88AH6849
Product Name Res, 68R, 2W, Axial, Metal Oxide Rohs Compliant Koa
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers