The Koa 20K ohm axial metal film resistor, part number 84AH6574, has a power rating of 0.25W and is compliant with EU-RoHS standards. It features high precision and low temperature coefficient of resistance (T.C.R.), making it suitable for applications requiring stability over time. The resistor is designed for automatic insertion and is available in various formings. It meets reference standards including IEC 60115-1 and JIS C 5201-1. The operating temperature range is from -55°C to +155°C, with a rated ambient temperature of +70°C. The product is AEC-Q200 qualified, indicating its reliability for automotive applications.
RES 20K OHM 1% 1/4W AXIAL
RES 20K OHM 1% 1/4W AXIAL
RES, 20K, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-MFS1/4DCT52R2002FTR-ND | 84AH6574 |
| Product Name | Through Hole Resistors | Res, 20K, 0.25W, Axial, Metal Film Rohs Compliant Koa |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 1 +/- % |