KOA Speer Electronics, Inc. Res, 5K6, 1%, 250Mw, Axial, Metal Film; Resistance Koa MFS1/4CC5601F

Description
RES, 5K6, 1%, 250MW, AXIAL, METAL FILM; Resistance:5.6kohm; Product Range:MFS Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; RoHS Compliant: Yes
Description
RES, 5K6, 1%, 250MW, AXIAL, METAL FILM; Resistance:5.6kohm; Product Range:MFS Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 5K6, 1%, 250Mw, Axial, Metal Film; Resistance Koa - 37AJ0346 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 1%, 250Mw, Axial, Metal Film; Resistance Koa
37AJ0346
Res, 5K6, 1%, 250Mw, Axial, Metal Film; Resistance Koa 37AJ0346
RES, 5K6, 1%, 250MW, AXIAL, METAL FILM; Resistance:5.6kohm; Product Range:MFS Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

RES, 5K6, 1%, 250MW, AXIAL, METAL FILM; Resistance:5.6kohm; Product Range:MFS Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 37AJ0346
Product Name Res, 5K6, 1%, 250Mw, Axial, Metal Film; Resistance Koa
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 5600 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details