KOA Speer Electronics, Inc. Res, 3K9, 1%, 250Mw, Axial, Metal Film; Resistance Koa MFS1/4CC3901F

Description
RES, 3K9, 1%, 250MW, AXIAL, METAL FILM; Resistance:3.9kohm; Product Range:MFS Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; RoHS Compliant: Yes
Description
RES, 3K9, 1%, 250MW, AXIAL, METAL FILM; Resistance:3.9kohm; Product Range:MFS Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 3K9, 1%, 250Mw, Axial, Metal Film; Resistance Koa - 37AJ0344 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 250Mw, Axial, Metal Film; Resistance Koa
37AJ0344
Res, 3K9, 1%, 250Mw, Axial, Metal Film; Resistance Koa 37AJ0344
RES, 3K9, 1%, 250MW, AXIAL, METAL FILM; Resistance:3.9kohm; Product Range:MFS Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

RES, 3K9, 1%, 250MW, AXIAL, METAL FILM; Resistance:3.9kohm; Product Range:MFS Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 37AJ0344
Product Name Res, 3K9, 1%, 250Mw, Axial, Metal Film; Resistance Koa
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 3900 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details