KOA Speer Electronics, Inc. Res, 22K, 1%, 250Mw, Axial, Metal Film; Resistance Koa MFS1/4CC2202F

Description
RES, 22K, 1%, 250MW, AXIAL, METAL FILM; Resistance:22kohm; Product Range:MFS Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; RoHS Compliant: Yes
Description
RES, 22K, 1%, 250MW, AXIAL, METAL FILM; Resistance:22kohm; Product Range:MFS Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 22K, 1%, 250Mw, Axial, Metal Film; Resistance Koa - 37AJ0341 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 250Mw, Axial, Metal Film; Resistance Koa
37AJ0341
Res, 22K, 1%, 250Mw, Axial, Metal Film; Resistance Koa 37AJ0341
RES, 22K, 1%, 250MW, AXIAL, METAL FILM; Resistance:22kohm; Product Range:MFS Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

RES, 22K, 1%, 250MW, AXIAL, METAL FILM; Resistance:22kohm; Product Range:MFS Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Film; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 37AJ0341
Product Name Res, 22K, 1%, 250Mw, Axial, Metal Film; Resistance Koa
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 22000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details