RES 56K OHM 5% 1/4W AXIAL
RES 56K OHM 5% 1/4W AXIAL
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 2019-MF1/4LCT52R563JTR-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial |
| Tolerance | 5 +/- % |