KOA Speer Electronics, Inc. Through Hole Resistors MF1/4DCT52R68R0F

Description
RES 68 OHM 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 68 OHM 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-MF1/4DCT52R68R0FCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MF1/4DCT52R68R0FCT-ND
Through Hole Resistors 2019-MF1/4DCT52R68R0FCT-ND
RES 68 OHM 1% 1/4W AXIAL

RES 68 OHM 1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 2019-MF1/4DCT52R68R0FTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MF1/4DCT52R68R0FTR-ND
Through Hole Resistors 2019-MF1/4DCT52R68R0FTR-ND
RES 68 OHM 1% 1/4W AXIAL

RES 68 OHM 1% 1/4W AXIAL

Buy Now Datasheet
Res, 68R, 0.25W, Axial, Metal Film Rohs Compliant Koa - 84AH7182 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 0.25W, Axial, Metal Film Rohs Compliant Koa
84AH7182
Res, 68R, 0.25W, Axial, Metal Film Rohs Compliant Koa 84AH7182
RES, 68R, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 68R, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-MF1/4DCT52R68R0FCT-ND 84AH7182
Product Name Through Hole Resistors Res, 68R, 0.25W, Axial, Metal Film Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers
Resistor - 53-BPR58C10LJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Radial
Resistance Range 0.0100 ohms
Operating Temperature -40 to 200 C (-40 to 392 F)
View Details
4 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details