KOA Speer Electronics, Inc. Through Hole Resistors MF1/4DCT52R3481F

Description
RES 3.48K OHM 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3.48K OHM 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-MF1/4DCT52R3481FTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MF1/4DCT52R3481FTR-ND
Through Hole Resistors 2019-MF1/4DCT52R3481FTR-ND
RES 3.48K OHM 1% 1/4W AXIAL

RES 3.48K OHM 1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 2019-MF1/4DCT52R3481FCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MF1/4DCT52R3481FCT-ND
Through Hole Resistors 2019-MF1/4DCT52R3481FCT-ND
RES 3.48K OHM 1% 1/4W AXIAL

RES 3.48K OHM 1% 1/4W AXIAL

Buy Now Datasheet
Res, 3K48, 0.25W, Axial, Metal Film Rohs Compliant Koa - 84AH7066 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K48, 0.25W, Axial, Metal Film Rohs Compliant Koa
84AH7066
Res, 3K48, 0.25W, Axial, Metal Film Rohs Compliant Koa 84AH7066
RES, 3K48, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 3K48, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-MF1/4DCT52R3481FTR-ND 84AH7066
Product Name Through Hole Resistors Res, 3K48, 0.25W, Axial, Metal Film Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details