KOA Speer Electronics, Inc. Through Hole Resistors MF1/4DCT52R3243F

Description
RES 324K OHM 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 324K OHM 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-MF1/4DCT52R3243FCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MF1/4DCT52R3243FCT-ND
Through Hole Resistors 2019-MF1/4DCT52R3243FCT-ND
RES 324K OHM 1% 1/4W AXIAL

RES 324K OHM 1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 2019-MF1/4DCT52R3243FTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MF1/4DCT52R3243FTR-ND
Through Hole Resistors 2019-MF1/4DCT52R3243FTR-ND
RES 324K OHM 1% 1/4W AXIAL

RES 324K OHM 1% 1/4W AXIAL

Buy Now Datasheet
Res, 324K, 0.25W, Axial, Metal Film Rohs Compliant Koa - 84AH7050 - Newark, An Avnet Company
Chicago, IL, United States
Res, 324K, 0.25W, Axial, Metal Film Rohs Compliant Koa
84AH7050
Res, 324K, 0.25W, Axial, Metal Film Rohs Compliant Koa 84AH7050
RES, 324K, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 324K, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-MF1/4DCT52R3243FCT-ND 84AH7050
Product Name Through Hole Resistors Res, 324K, 0.25W, Axial, Metal Film Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers